Capital Lighting, Inc. W5274-84 Bathroom Fixtures-Four Lights 334543

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 5.50 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 5.50 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
W5274-84 Bathroom Fixtures-Four Lights - 334543 - Capital Lighting, Inc.
Columbus, OH, USA
W5274-84 Bathroom Fixtures-Four Lights
334543
W5274-84 Bathroom Fixtures-Four Lights 334543
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 5.50 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 5.50
Extension: 4.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334543
Product Name W5274-84 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details