Capital Lighting, Inc. C41232 Lamps-Accent Lamps 334485

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 088675495628 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 088675495628 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41232 Lamps-Accent Lamps - 334485 - Capital Lighting, Inc.
Columbus, OH, USA
C41232 Lamps-Accent Lamps
334485
C41232 Lamps-Accent Lamps 334485
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 088675495628 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 14.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Antique Brass
Product Name: One Light Table Lamp
UPC: 088675495628
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334485
Product Name C41232 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details