Capital Lighting, Inc. C41185 Lamps-Table Lamps 334483

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 33.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Rusted Wrought Iron Product Name: One Light Table Lamp UPC: 088675495185 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 33.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Rusted Wrought Iron Product Name: One Light Table Lamp UPC: 088675495185 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41185 Lamps-Table Lamps - 334483 - Capital Lighting, Inc.
Columbus, OH, USA
C41185 Lamps-Table Lamps
334483
C41185 Lamps-Table Lamps 334483
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 33.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Rusted Wrought Iron Product Name: One Light Table Lamp UPC: 088675495185 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 33.00
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Rusted Wrought Iron
Product Name: One Light Table Lamp
UPC: 088675495185
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334483
Product Name C41185 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details