Capital Lighting, Inc. C41223 Lamps-Table Lamps 334482

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Table Lamp UPC: 088675495529 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Table Lamp UPC: 088675495529 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41223 Lamps-Table Lamps - 334482 - Capital Lighting, Inc.
Columbus, OH, USA
C41223 Lamps-Table Lamps
334482
C41223 Lamps-Table Lamps 334482
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Table Lamp UPC: 088675495529 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Dark Bronze
Product Name: Three Light Table Lamp
UPC: 088675495529
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334482
Product Name C41223 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details