Capital Lighting, Inc. C41207 Lamps-Table Lamps 334481

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 28.25 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Dark Bronze Weight: 7.2 Product Name: One Light Table Lamp UPC: 088675495420 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 28.25 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Dark Bronze Weight: 7.2 Product Name: One Light Table Lamp UPC: 088675495420 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41207 Lamps-Table Lamps - 334481 - Capital Lighting, Inc.
Columbus, OH, USA
C41207 Lamps-Table Lamps
334481
C41207 Lamps-Table Lamps 334481
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 28.25 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Dark Bronze Weight: 7.2 Product Name: One Light Table Lamp UPC: 088675495420 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 28.25
Bulb
Type: CFL
Qty: 1
Wattage: 11
Finish: Dark Bronze
Weight: 7.2
Product Name: One Light Table Lamp
UPC: 088675495420
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334481
Product Name C41207 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details