Capital Lighting, Inc. LS-21803ALU Lamps-Accent Lamps 334399

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Aluminum Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675449959 Category: Clamp-On Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Aluminum Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675449959 Category: Clamp-On Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-21803ALU Lamps-Accent Lamps - 334399 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21803ALU Lamps-Accent Lamps
334399
LS-21803ALU Lamps-Accent Lamps 334399
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Aluminum Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675449959 Category: Clamp-On Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.75
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Aluminum
Weight: 1.3
Product Name: One Light Clamp-On Lamp
UPC: 088675449959
Category: Clamp-On Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334399
Product Name LS-21803ALU Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details