Capital Lighting, Inc. LS-21922 Lamps-Desk/Piano Lamps 334398

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 27 Finish: Polished Steel/Cherry Product Name: One Light Desk Lamp UPC: 088675453031
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 27 Finish: Polished Steel/Cherry Product Name: One Light Desk Lamp UPC: 088675453031

Suppliers

Company
Product
Description
Supplier Links
LS-21922 Lamps-Desk/Piano Lamps - 334398 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21922 Lamps-Desk/Piano Lamps
334398
LS-21922 Lamps-Desk/Piano Lamps 334398
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 27 Finish: Polished Steel/Cherry Product Name: One Light Desk Lamp UPC: 088675453031

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 26.00
Bulb
Type: CFL
Qty: 1
Wattage: 27
Finish: Polished Steel/Cherry
Product Name: One Light Desk Lamp
UPC: 088675453031

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334398
Product Name LS-21922 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details