Capital Lighting, Inc. LS-21855 Lamps-Table Lamps 334394

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675450931
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675450931

Suppliers

Company
Product
Description
Supplier Links
LS-21855 Lamps-Table Lamps - 334394 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21855 Lamps-Table Lamps
334394
LS-21855 Lamps-Table Lamps 334394
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675450931

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675450931

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334394
Product Name LS-21855 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details