Capital Lighting, Inc. LS-21906 Lamps-Table Lamps 334392

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Glazed Weight: 10 Product Name: One Light Table Lamp UPC: 088675451563 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Glazed Weight: 10 Product Name: One Light Table Lamp UPC: 088675451563 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-21906 Lamps-Table Lamps - 334392 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21906 Lamps-Table Lamps
334392
LS-21906 Lamps-Table Lamps 334392
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Glazed Weight: 10 Product Name: One Light Table Lamp UPC: 088675451563 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: White Glazed
Weight: 10
Product Name: One Light Table Lamp
UPC: 088675451563
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334392
Product Name LS-21906 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details