Capital Lighting, Inc. LS-21904 Lamps-Table Lamps 334390

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 088675451549 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 088675451549 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-21904 Lamps-Table Lamps - 334390 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21904 Lamps-Table Lamps
334390
LS-21904 Lamps-Table Lamps 334390
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 088675451549 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 33.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Dark Bronze
Weight: 8
Product Name: One Light Table Lamp
UPC: 088675451549
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334390
Product Name LS-21904 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details