Capital Lighting, Inc. LS-81678 Lamps-Floor Lamps 334386

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 65.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Black Product Name: One Light Floor Lamp UPC: 088675447542
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 65.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Black Product Name: One Light Floor Lamp UPC: 088675447542

Suppliers

Company
Product
Description
Supplier Links
LS-81678 Lamps-Floor Lamps - 334386 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81678 Lamps-Floor Lamps
334386
LS-81678 Lamps-Floor Lamps 334386
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 65.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Black Product Name: One Light Floor Lamp UPC: 088675447542

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 65.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel/Black
Product Name: One Light Floor Lamp
UPC: 088675447542

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334386
Product Name LS-81678 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details