Capital Lighting, Inc. LS-21995 Lamps-Table Lamps 334378

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome/Dark Bronze Product Name: One Light Buffet Lamp UPC: 088675452904
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome/Dark Bronze Product Name: One Light Buffet Lamp UPC: 088675452904

Suppliers

Company
Product
Description
Supplier Links
LS-21995 Lamps-Table Lamps - 334378 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21995 Lamps-Table Lamps
334378
LS-21995 Lamps-Table Lamps 334378
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome/Dark Bronze Product Name: One Light Buffet Lamp UPC: 088675452904

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome/Dark Bronze
Product Name: One Light Buffet Lamp
UPC: 088675452904

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334378
Product Name LS-21995 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details