Capital Lighting, Inc. LS-21942 Lamps-Desk/Piano Lamps 334377

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 27.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Copper Product Name: Two Light Desk Lamp UPC: 088675452485
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 27.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Copper Product Name: Two Light Desk Lamp UPC: 088675452485

Suppliers

Company
Product
Description
Supplier Links
LS-21942 Lamps-Desk/Piano Lamps - 334377 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21942 Lamps-Desk/Piano Lamps
334377
LS-21942 Lamps-Desk/Piano Lamps 334377
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 27.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Copper Product Name: Two Light Desk Lamp UPC: 088675452485

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 27.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Antique Copper
Product Name: Two Light Desk Lamp
UPC: 088675452485

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334377
Product Name LS-21942 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details