Capital Lighting, Inc. LS-21960 Lamps-Table Lamps 334376

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Brown Product Name: One Light Table Lamp UPC: 088675452645
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Brown Product Name: One Light Table Lamp UPC: 088675452645

Suppliers

Company
Product
Description
Supplier Links
LS-21960 Lamps-Table Lamps - 334376 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21960 Lamps-Table Lamps
334376
LS-21960 Lamps-Table Lamps 334376
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Brown Product Name: One Light Table Lamp UPC: 088675452645

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Brown
Product Name: One Light Table Lamp
UPC: 088675452645

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334376
Product Name LS-21960 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details