Capital Lighting, Inc. LS-21992 Lamps-Table Lamps 334375

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 088675452843 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 088675452843 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-21992 Lamps-Table Lamps - 334375 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21992 Lamps-Table Lamps
334375
LS-21992 Lamps-Table Lamps 334375
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 088675452843 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black Chrome
Weight: 10
Product Name: One Light Table Lamp
UPC: 088675452843
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334375
Product Name LS-21992 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details