Capital Lighting, Inc. LS-21968 Lamps-Table Lamps 334371

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452614
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452614

Suppliers

Company
Product
Description
Supplier Links
LS-21968 Lamps-Table Lamps - 334371 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21968 Lamps-Table Lamps
334371
LS-21968 Lamps-Table Lamps 334371
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452614

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675452614

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334371
Product Name LS-21968 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details