Capital Lighting, Inc. LS-21986 Lamps-Table Lamps 334370

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Length 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Clear Weight: 11 Product Name: One Light Table Lamp UPC: 088675453284 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Length 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Clear Weight: 11 Product Name: One Light Table Lamp UPC: 088675453284 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-21986 Lamps-Table Lamps - 334370 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21986 Lamps-Table Lamps
334370
LS-21986 Lamps-Table Lamps 334370
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Length 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Clear Weight: 11 Product Name: One Light Table Lamp UPC: 088675453284 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.00
Length 28.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Clear
Weight: 11
Product Name: One Light Table Lamp
UPC: 088675453284
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334370
Product Name LS-21986 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details