Capital Lighting, Inc. LS-22048BLK Lamps-Desk/Piano Lamps 334368

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 24.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Black Product Name: One Light LED Desk Lamp UPC: 088675453970
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 24.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Black Product Name: One Light LED Desk Lamp UPC: 088675453970

Suppliers

Company
Product
Description
Supplier Links
LS-22048BLK Lamps-Desk/Piano Lamps - 334368 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22048BLK Lamps-Desk/Piano Lamps
334368
LS-22048BLK Lamps-Desk/Piano Lamps 334368
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 24.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Black Product Name: One Light LED Desk Lamp UPC: 088675453970

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 24.00
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Black
Product Name: One Light LED Desk Lamp
UPC: 088675453970

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334368
Product Name LS-22048BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details