Capital Lighting, Inc. LS-22040 Lamps-Table Lamps 334367

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675453604 Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675453604 Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
LS-22040 Lamps-Table Lamps - 334367 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22040 Lamps-Table Lamps
334367
LS-22040 Lamps-Table Lamps 334367
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675453604 Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Dark Bronze
Product Name: Two Light Table Lamp
UPC: 088675453604
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334367
Product Name LS-22040 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details