Capital Lighting, Inc. LS-22045 Lamps-Table Lamps 334366

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Dark Walnut Product Name: One Light Table Lamp UPC: 088675453642
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Dark Walnut Product Name: One Light Table Lamp UPC: 088675453642

Suppliers

Company
Product
Description
Supplier Links
LS-22045 Lamps-Table Lamps - 334366 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22045 Lamps-Table Lamps
334366
LS-22045 Lamps-Table Lamps 334366
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Dark Walnut Product Name: One Light Table Lamp UPC: 088675453642

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel/Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675453642

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334366
Product Name LS-22045 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details