Capital Lighting, Inc. LS-5837 Semi-Flush Mts.-Other 334358

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Semi Flush Mount Ceiling Light UPC: 088675452768 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Semi Flush Mount Ceiling Light UPC: 088675452768 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-5837 Semi-Flush Mts.-Other - 334358 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5837 Semi-Flush Mts.-Other
334358
LS-5837 Semi-Flush Mts.-Other 334358
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Semi Flush Mount Ceiling Light UPC: 088675452768 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 10.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Semi Flush Mount Ceiling Light
UPC: 088675452768
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334358
Product Name LS-5837 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details