Capital Lighting, Inc. LS-5447 Semi-Flush Mts.-Other 334356

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.50 Bulb Type: G-9 Qty: 7 Wattage: 25 Weight: 7 Product Name: Seven Light Flush Mount UPC: 088675455608 Category: Flush Mount Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.50 Bulb Type: G-9 Qty: 7 Wattage: 25 Weight: 7 Product Name: Seven Light Flush Mount UPC: 088675455608 Category: Flush Mount Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-5447 Semi-Flush Mts.-Other - 334356 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5447 Semi-Flush Mts.-Other
334356
LS-5447 Semi-Flush Mts.-Other 334356
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.50 Bulb Type: G-9 Qty: 7 Wattage: 25 Weight: 7 Product Name: Seven Light Flush Mount UPC: 088675455608 Category: Flush Mount Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 7.50
Bulb
Type: G-9
Qty: 7
Wattage: 25
Weight: 7
Product Name: Seven Light Flush Mount
UPC: 088675455608
Category: Flush Mount
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334356
Product Name LS-5447 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details