Capital Lighting, Inc. LS-5444 Semi-Flush Mts.-Other 334354

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 12.25 Bulb Type: G-9 Qty: 4 Wattage: 25 Weight: 5 Product Name: Four Light Flush Mount UPC: 088675455592 Category: Flush Mount Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 12.25 Bulb Type: G-9 Qty: 4 Wattage: 25 Weight: 5 Product Name: Four Light Flush Mount UPC: 088675455592 Category: Flush Mount Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-5444 Semi-Flush Mts.-Other - 334354 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5444 Semi-Flush Mts.-Other
334354
LS-5444 Semi-Flush Mts.-Other 334354
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 12.25 Bulb Type: G-9 Qty: 4 Wattage: 25 Weight: 5 Product Name: Four Light Flush Mount UPC: 088675455592 Category: Flush Mount Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 12.25
Bulb
Type: G-9
Qty: 4
Wattage: 25
Weight: 5
Product Name: Four Light Flush Mount
UPC: 088675455592
Category: Flush Mount
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334354
Product Name LS-5444 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details