Capital Lighting, Inc. LS-5731 Flush Mounts-Bowl Style 334353

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.25 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675453765 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.25 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675453765 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-5731 Flush Mounts-Bowl Style - 334353 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5731 Flush Mounts-Bowl Style
334353
LS-5731 Flush Mounts-Bowl Style 334353
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.25 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675453765 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.25
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Polished Steel
Product Name: Two Light Flush Mount Ceiling Light
UPC: 088675453765
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334353
Product Name LS-5731 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details