Capital Lighting, Inc. LS-5751 Semi-Flush Mts.-Drum Shade 334352

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Semi Flush Mount Ceiling Light UPC: 088675453154
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Semi Flush Mount Ceiling Light UPC: 088675453154

Suppliers

Company
Product
Description
Supplier Links
LS-5751 Semi-Flush Mts.-Drum Shade - 334352 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5751 Semi-Flush Mts.-Drum Shade
334352
LS-5751 Semi-Flush Mts.-Drum Shade 334352
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Semi Flush Mount Ceiling Light UPC: 088675453154

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Semi Flush Mount Ceiling Light
UPC: 088675453154

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334352
Product Name LS-5751 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details