Capital Lighting, Inc. LS-22000 Lamps-Table Lamps 334349

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Gun Metal Weight: 14 Product Name: One Light Table Lamp UPC: 088675453109 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Gun Metal Weight: 14 Product Name: One Light Table Lamp UPC: 088675453109 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-22000 Lamps-Table Lamps - 334349 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22000 Lamps-Table Lamps
334349
LS-22000 Lamps-Table Lamps 334349
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Gun Metal Weight: 14 Product Name: One Light Table Lamp UPC: 088675453109 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Gun Metal
Weight: 14
Product Name: One Light Table Lamp
UPC: 088675453109
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334349
Product Name LS-22000 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details