Capital Lighting, Inc. LS-22007BLK Lamps-Desk/Piano Lamps 334343

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 16.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Product Name: One Light LED Desk Lamp UPC: 088675453314
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 16.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Product Name: One Light LED Desk Lamp UPC: 088675453314

Suppliers

Company
Product
Description
Supplier Links
LS-22007BLK Lamps-Desk/Piano Lamps - 334343 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22007BLK Lamps-Desk/Piano Lamps
334343
LS-22007BLK Lamps-Desk/Piano Lamps 334343
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 16.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Product Name: One Light LED Desk Lamp UPC: 088675453314

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 16.25
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black
Product Name: One Light LED Desk Lamp
UPC: 088675453314

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334343
Product Name LS-22007BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details