Capital Lighting, Inc. LS-22014 Lamps-Table Lamps 334340

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.25 Length 22.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Mosaic Weight: 7 Product Name: One Light Table Lamp UPC: 088675453451 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.25 Length 22.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Mosaic Weight: 7 Product Name: One Light Table Lamp UPC: 088675453451 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-22014 Lamps-Table Lamps - 334340 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22014 Lamps-Table Lamps
334340
LS-22014 Lamps-Table Lamps 334340
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.25 Length 22.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Mosaic Weight: 7 Product Name: One Light Table Lamp UPC: 088675453451 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 22.25
Length 22.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Mosaic
Weight: 7
Product Name: One Light Table Lamp
UPC: 088675453451
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334340
Product Name LS-22014 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details