Capital Lighting, Inc. LS-22066 Lamps-Table Lamps 334336

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675454205
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675454205

Suppliers

Company
Product
Description
Supplier Links
LS-22066 Lamps-Table Lamps - 334336 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22066 Lamps-Table Lamps
334336
LS-22066 Lamps-Table Lamps 334336
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675454205

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675454205

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334336
Product Name LS-22066 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details