Capital Lighting, Inc. LS-22074 Lamps-Table Lamps 334335

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454335
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454335

Suppliers

Company
Product
Description
Supplier Links
LS-22074 Lamps-Table Lamps - 334335 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22074 Lamps-Table Lamps
334335
LS-22074 Lamps-Table Lamps 334335
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454335

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675454335

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334335
Product Name LS-22074 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details