Capital Lighting, Inc. LS-22068 Lamps-Table Lamps 334333

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454212
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454212

Suppliers

Company
Product
Description
Supplier Links
LS-22068 Lamps-Table Lamps - 334333 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22068 Lamps-Table Lamps
334333
LS-22068 Lamps-Table Lamps 334333
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454212

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675454212

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334333
Product Name LS-22068 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details