Capital Lighting, Inc. LS-5433 Flush Mounts-Bowl Style 334328

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675451808
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675451808

Suppliers

Company
Product
Description
Supplier Links
LS-5433 Flush Mounts-Bowl Style - 334328 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5433 Flush Mounts-Bowl Style
334328
LS-5433 Flush Mounts-Bowl Style 334328
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675451808

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 4.75
Length 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Steel
Product Name: Two Light Flush Mount Ceiling Light
UPC: 088675451808

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334328
Product Name LS-5433 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details