Capital Lighting, Inc. LS-22191 Lamps-Table Lamps 334327

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 20 Weight: 13 Product Name: One Light Table Lamp UPC: 088675456025 Category: Table Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 20 Weight: 13 Product Name: One Light Table Lamp UPC: 088675456025 Category: Table Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-22191 Lamps-Table Lamps - 334327 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22191 Lamps-Table Lamps
334327
LS-22191 Lamps-Table Lamps 334327
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 20 Weight: 13 Product Name: One Light Table Lamp UPC: 088675456025 Category: Table Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 31.00
Bulb
Type: CFL
Qty: 1
Wattage: 20
Weight: 13
Product Name: One Light Table Lamp
UPC: 088675456025
Category: Table Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334327
Product Name LS-22191 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details