Capital Lighting, Inc. LS-22193 Lamps-Table Lamps 334324

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 20 Weight: 10 Product Name: One Light Table Lamp UPC: 088675456032 Category: Table Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 20 Weight: 10 Product Name: One Light Table Lamp UPC: 088675456032 Category: Table Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-22193 Lamps-Table Lamps - 334324 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22193 Lamps-Table Lamps
334324
LS-22193 Lamps-Table Lamps 334324
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 20 Weight: 10 Product Name: One Light Table Lamp UPC: 088675456032 Category: Table Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Bulb
Type: CFL
Qty: 1
Wattage: 20
Weight: 10
Product Name: One Light Table Lamp
UPC: 088675456032
Category: Table Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334324
Product Name LS-22193 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details