Capital Lighting, Inc. LS-5291 Semi-Flush Mts.-Drum Shade 334320

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Semi Flush Mount Ceiling Light UPC: 088675453178
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Semi Flush Mount Ceiling Light UPC: 088675453178

Suppliers

Company
Product
Description
Supplier Links
LS-5291 Semi-Flush Mts.-Drum Shade - 334320 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5291 Semi-Flush Mts.-Drum Shade
334320
LS-5291 Semi-Flush Mts.-Drum Shade 334320
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Semi Flush Mount Ceiling Light UPC: 088675453178

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Semi Flush Mount Ceiling Light
UPC: 088675453178

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334320
Product Name LS-5291 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details