Capital Lighting, Inc. LS-22078 Lamps-Table Lamps 334319

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675454298
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675454298

Suppliers

Company
Product
Description
Supplier Links
LS-22078 Lamps-Table Lamps - 334319 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22078 Lamps-Table Lamps
334319
LS-22078 Lamps-Table Lamps 334319
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675454298

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675454298

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334319
Product Name LS-22078 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details