Capital Lighting, Inc. LS-22090 Lamps-Table Lamps 334316

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Dark Walnut Product Name: One Light Table Lamp UPC: 088675454427
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Dark Walnut Product Name: One Light Table Lamp UPC: 088675454427

Suppliers

Company
Product
Description
Supplier Links
LS-22090 Lamps-Table Lamps - 334316 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22090 Lamps-Table Lamps
334316
LS-22090 Lamps-Table Lamps 334316
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Dark Walnut Product Name: One Light Table Lamp UPC: 088675454427

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel/Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675454427

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334316
Product Name LS-22090 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details