PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Weight: 12
Product Name: One Light Table Lamp
UPC: 088675456001
Category: Table Lamp
Safety Rating: UL,cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 334308 |
| Product Name | LS-22188 Lamps-Table Lamps |
| Application | Residential |