Capital Lighting, Inc. LS-22126 Lamps-Table Lamps 334307

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 16 Product Name: One Light Table Lamp UPC: 088675455066 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 16 Product Name: One Light Table Lamp UPC: 088675455066 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-22126 Lamps-Table Lamps - 334307 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22126 Lamps-Table Lamps
334307
LS-22126 Lamps-Table Lamps 334307
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 16 Product Name: One Light Table Lamp UPC: 088675455066 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 16
Product Name: One Light Table Lamp
UPC: 088675455066
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334307
Product Name LS-22126 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details