Capital Lighting, Inc. LS-22157 Lamps-Table Lamps 334302

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 7 Product Name: One Light Table Lamp UPC: 088675455547 Category: Table Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 7 Product Name: One Light Table Lamp UPC: 088675455547 Category: Table Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-22157 Lamps-Table Lamps - 334302 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22157 Lamps-Table Lamps
334302
LS-22157 Lamps-Table Lamps 334302
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 7 Product Name: One Light Table Lamp UPC: 088675455547 Category: Table Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 7
Product Name: One Light Table Lamp
UPC: 088675455547
Category: Table Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334302
Product Name LS-22157 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details