Capital Lighting, Inc. 6662-479 Bathroom Fixtures-Two Lights 334294

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 9.00 Extension: 10.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Regency Gilded Gold Product Name: Bath UPC: 747396052342
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 9.00 Extension: 10.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Regency Gilded Gold Product Name: Bath UPC: 747396052342

Suppliers

Company
Product
Description
Supplier Links
6662-479 Bathroom Fixtures-Two Lights - 334294 - Capital Lighting, Inc.
Columbus, OH, USA
6662-479 Bathroom Fixtures-Two Lights
334294
6662-479 Bathroom Fixtures-Two Lights 334294
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 9.00 Extension: 10.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Regency Gilded Gold Product Name: Bath UPC: 747396052342

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 9.00
Extension: 10.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Regency Gilded Gold
Product Name: Bath
UPC: 747396052342

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334294
Product Name 6662-479 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details