Capital Lighting, Inc. 6683-647 Bathroom Fixtures-Three Lights 334292

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Bronze Patina Product Name: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Bronze Patina Product Name: Bath

Suppliers

Company
Product
Description
Supplier Links
6683-647 Bathroom Fixtures-Three Lights - 334292 - Capital Lighting, Inc.
Columbus, OH, USA
6683-647 Bathroom Fixtures-Three Lights
334292
6683-647 Bathroom Fixtures-Three Lights 334292
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Bronze Patina Product Name: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Copper Bronze Patina
Product Name: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334292
Product Name 6683-647 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details