Capital Lighting, Inc. 6681-647 Sconces-Single Glass 334291

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Patina Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Patina Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
6681-647 Sconces-Single Glass - 334291 - Capital Lighting, Inc.
Columbus, OH, USA
6681-647 Sconces-Single Glass
334291
6681-647 Sconces-Single Glass 334291
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Patina Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Bronze Patina
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334291
Product Name 6681-647 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details