Capital Lighting, Inc. 6682-647 Bathroom Fixtures-Two Lights 334290

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Bronze Patina Product Name: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Bronze Patina Product Name: Bath

Suppliers

Company
Product
Description
Supplier Links
6682-647 Bathroom Fixtures-Two Lights - 334290 - Capital Lighting, Inc.
Columbus, OH, USA
6682-647 Bathroom Fixtures-Two Lights
334290
6682-647 Bathroom Fixtures-Two Lights 334290
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Bronze Patina Product Name: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Copper Bronze Patina
Product Name: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334290
Product Name 6682-647 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details