Capital Lighting, Inc. 72322-247 Exterior -Wall Mount 334289

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 15.00 Extension: 3.5 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Tinted Silver Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 15.00 Extension: 3.5 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Tinted Silver Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72322-247 Exterior -Wall Mount - 334289 - Capital Lighting, Inc.
Columbus, OH, USA
72322-247 Exterior -Wall Mount
334289
72322-247 Exterior -Wall Mount 334289
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 15.00 Extension: 3.5 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Tinted Silver Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 15.00
Extension: 3.5
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Tinted Silver
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334289
Product Name 72322-247 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details