Capital Lighting, Inc. 72331-291 Exterior -Wall Mount 334287

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze with Copper Highlights Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze with Copper Highlights Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72331-291 Exterior -Wall Mount - 334287 - Capital Lighting, Inc.
Columbus, OH, USA
72331-291 Exterior -Wall Mount
334287
72331-291 Exterior -Wall Mount 334287
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze with Copper Highlights Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze with Copper Highlights
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334287
Product Name 72331-291 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details