Capital Lighting, Inc. 72352-615B-PL Exterior -Wall Mount 334285

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.50 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Dorian Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.50 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Dorian Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72352-615B-PL Exterior -Wall Mount - 334285 - Capital Lighting, Inc.
Columbus, OH, USA
72352-615B-PL Exterior -Wall Mount
334285
72352-615B-PL Exterior -Wall Mount 334285
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.50 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Dorian Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 21.50
Extension: 5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Dorian Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334285
Product Name 72352-615B-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details