Capital Lighting, Inc. 72343-615B Exterior -Wall Mount 334280

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Dorian Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Dorian Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72343-615B Exterior -Wall Mount - 334280 - Capital Lighting, Inc.
Columbus, OH, USA
72343-615B Exterior -Wall Mount
334280
72343-615B Exterior -Wall Mount 334280
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Dorian Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Extension: 4.25
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Dorian Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334280
Product Name 72343-615B Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details