Capital Lighting, Inc. 6932-357 Bathroom Fixtures-Two Lights 334279

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 5.50 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Oxide Product Name: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 5.50 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Oxide Product Name: Bath

Suppliers

Company
Product
Description
Supplier Links
6932-357 Bathroom Fixtures-Two Lights - 334279 - Capital Lighting, Inc.
Columbus, OH, USA
6932-357 Bathroom Fixtures-Two Lights
334279
6932-357 Bathroom Fixtures-Two Lights 334279
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 5.50 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Oxide Product Name: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 5.50
Extension: 4.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Iron Oxide
Product Name: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334279
Product Name 6932-357 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details