Capital Lighting, Inc. 9005-95 Exterior -Post/Pier Head 334268

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage with Gold Highlights Weight: 9.28 Product Name: Post Mount UPC: 747396026718
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage with Gold Highlights Weight: 9.28 Product Name: Post Mount UPC: 747396026718

Suppliers

Company
Product
Description
Supplier Links
9005-95 Exterior -Post/Pier Head - 334268 - Capital Lighting, Inc.
Columbus, OH, USA
9005-95 Exterior -Post/Pier Head
334268
9005-95 Exterior -Post/Pier Head 334268
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage with Gold Highlights Weight: 9.28 Product Name: Post Mount UPC: 747396026718

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Heritage with Gold Highlights
Weight: 9.28
Product Name: Post Mount
UPC: 747396026718

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334268
Product Name 9005-95 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details